Texas Instruments Evaluation Boards - Sensors - LM89-1EVAL LM89-1EVAL

Description
Manufacturer: Texas Instruments Win Source Part Number: 779388-LM89-1EVAL Operating Supply Voltage: 3 V ~ 3.6 V Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM89-1 Sensor Type: Temperature Family Name: LM89-1 Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779388-LM89-1EVAL Operating Supply Voltage: 3 V ~ 3.6 V Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM89-1 Sensor Type: Temperature Family Name: LM89-1 Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - LM89-1EVAL - 779388-LM89-1EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - LM89-1EVAL
779388-LM89-1EVAL
Evaluation Boards - Sensors - LM89-1EVAL 779388-LM89-1EVAL
Manufacturer: Texas Instruments Win Source Part Number: 779388-LM89-1EVAL Operating Supply Voltage: 3 V ~ 3.6 V Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM89-1 Sensor Type: Temperature Family Name: LM89-1 Categories: Development Boards, Kits, Programmers Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779388-LM89-1EVAL
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: SMBus (2-Wire/I²C)
Sensitivity: ±1°C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: 0°C ~ 125°C
Embedded: No
Utilized IC / Part: LM89-1
Sensor Type: Temperature
Family Name: LM89-1
Categories: Development Boards, Kits, Programmers
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 779388-LM89-1EVAL
Product Name Evaluation Boards - Sensors - LM89-1EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-1513164-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Expansion Boards, Daughter Cards - 448-BTF3125EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers