Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Sensors LM86EVAL/NOPB

Description
Win Source Part Number: 1341971-LM86EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM86 Sensor Type: Temperature Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM86 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341971-LM86EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM86 Sensor Type: Temperature Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM86 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1341971-LM86EVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1341971-LM86EVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1341971-LM86EVAL/NOPB
Win Source Part Number: 1341971-LM86EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 125°C Embedded: No Utilized IC / Part: LM86 Sensor Type: Temperature Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM86 Product Status: Obsolete

Win Source Part Number: 1341971-LM86EVAL/NOPB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: SMBus (2-Wire/I²C)
Sensitivity: ±1°C
Supplied Contents: Board(s)
Sensing Range: 0°C ~ 125°C
Embedded: No
Utilized IC / Part: LM86
Sensor Type: Temperature
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM86
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1341971-LM86EVAL/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY6611-ND - DigiKey
Specs
Category Developement Board
Supported System USB 3.1 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers