Texas Instruments Newest Parts - LM86CIMM LM86CIMM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200873-LM86CIMM Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200873-LM86CIMM Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM86CIMM - 1200873-LM86CIMM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM86CIMM
1200873-LM86CIMM
Newest Parts - LM86CIMM 1200873-LM86CIMM
Manufacturer: Texas Instruments Win Source Part Number: 1200873-LM86CIMM Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200873-LM86CIMM
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 125°C
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 85°C
Sensing Temperature - Remote: 0°C ~ 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1200873-LM86CIMM
Product Name Newest Parts - LM86CIMM
Diode Type One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details