Four Wire Resistive Touchscreen Controller with Brownout 48-TSSOP 0 to 70 Product overview: LM8500IMT9B from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-LM8500IMT9B can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 10 b UART Interface 48-TSSOP
Win Source Part Number: 1197386-LM8500IMT9B
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Interface: UART
Current - Supply: 11.5 mA
Resolution (Bits): 10 b
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Touchscreen: 4 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM8500
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
IC SCREEN CNTRL 10BIT 48TSSOP
IC SCREEN CNTRL 10BIT 48TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-LM8500IMT9B | LM8500IMT9B-ND | 1197386-LM8500IMT9B | LM8500IMT9B | LM8500IMT9B | LM8500IMT9B |
| Product Name | TSSOP Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |