CONSUMER CIRCUIT, PDSO48 Product overview: LM8500IMT9 from National Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-LM8500IMT9 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200869-LM8500IMT9
Packaging: Tube
Mounting Style: SMD
Interface: UART
Supply Current: 11.5mA
Resolution (Bits): 10 b
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.national.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM8500
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
CONSUMER CIRCUIT, PDSO48
IC SCREEN CNTRL 10BIT 48TSSOP
Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-LM8500IMT9 | 1200869-LM8500IMT9 | LM8500IMT9 | LM8500IMT9 | LM8500IMT9 |
| Product Name | Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - LM8500IMT9 | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |