Texas Instruments 4.5V SOT23 Voltage Supervisor IC LM8364BALMFX45

Description
IC DETECT UNDERVOLT 4.5V SOT23-5 Product overview: LM8364BALMFX45 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM8364BALMFX45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DETECT UNDERVOLT 4.5V SOT23-5 Product overview: LM8364BALMFX45 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM8364BALMFX45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V SOT23 Voltage Supervisor IC
691-LM8364BALMFX45
4.5V SOT23 Voltage Supervisor IC 691-LM8364BALMFX45
IC DETECT UNDERVOLT 4.5V SOT23-5 Product overview: LM8364BALMFX45 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM8364BALMFX45 can be used for catalog matching and distributor lookup.

IC DETECT UNDERVOLT 4.5V SOT23-5 Product overview: LM8364BALMFX45 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM8364BALMFX45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LM8364BALMFX45 - 071543-LM8364BALMFX45 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM8364BALMFX45
071543-LM8364BALMFX45
PMIC - PMIC - Supervisors - LM8364BALMFX45 071543-LM8364BALMFX45
Manufacturer: Texas Instruments Win Source Part Number: 071543-LM8364BALMFX4 5 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 μs Typical Propagation Delay Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071543-LM8364BALMFX45
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 μs Typical Propagation Delay
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-LM8364BALMFX45 071543-LM8364BALMFX45
Product Name 4.5V SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - LM8364BALMFX45
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details