Win Source Part Number: 1378832-LM8342SDX
Category: Integrated Circuits (ICs) - Specialized ICs
Package: Tape & Reel
Fake Threat In the Open Market: 56 pct.
Type: TFT VCOM Calibrator
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Obsolete
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Base Product Number: LM8342
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
TFT VCOM Calibrator 10-WSON (3x3)
TFT VCOM Calibrator 10-WSON (3x3)
IC TFT VCOM CALIBRATOR 10WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1378832-LM8342SDX | LM8342SDX-ND | LM8342SDX | LM8342SDX |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |