Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits LM8322EVALKIT

Description
Win Source Part Number: 1342003-LM8322EVALKI T Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Special Purpose Supplied Contents: Board(s) , Cable(s) , Power Supply Embedded: No Utilized IC / Part: LM8322 ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM8322 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342003-LM8322EVALKI T Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Special Purpose Supplied Contents: Board(s) , Cable(s) , Power Supply Embedded: No Utilized IC / Part: LM8322 ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM8322 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342003-LM8322EVALKIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342003-LM8322EVALKIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342003-LM8322EVALKIT
Win Source Part Number: 1342003-LM8322EVALKI T Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Special Purpose Supplied Contents: Board(s) , Cable(s) , Power Supply Embedded: No Utilized IC / Part: LM8322 ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM8322 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342003-LM8322EVALKIT
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Special Purpose
Supplied Contents: Board(s) , Cable(s) , Power Supply
Embedded: No
Utilized IC / Part: LM8322
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM8322
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342003-LM8322EVALKIT
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305143 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA2-133LN+,MC1630-1,50 OHM - TB-991+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Eval Board, Gate Driver Rohs Compliant Infineon - 96AJ0827 - Newark, An Avnet Company
Specs
Category Developement Board
View Details
2 suppliers