Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - LM8300IMT9 LM8300IMT9

Description
Manufacturer: Texas Instruments Win Source Part Number: 923318-LM8300IMT9 Operating Temperature Range: 0°C ~ 70°C Features: Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM8300 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923318-LM8300IMT9 Operating Temperature Range: 0°C ~ 70°C Features: Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM8300 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - LM8300IMT9 - 923318-LM8300IMT9 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - LM8300IMT9
923318-LM8300IMT9
Data Acquisition - Data Acquisition - Touch Screen Controllers - LM8300IMT9 923318-LM8300IMT9
Manufacturer: Texas Instruments Win Source Part Number: 923318-LM8300IMT9 Operating Temperature Range: 0°C ~ 70°C Features: Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM8300 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923318-LM8300IMT9
Operating Temperature Range: 0°C ~ 70°C
Features: Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP
Package: Tube
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM8300
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
TSSOP Touch Screen Controller
775-LM8300IMT9
TSSOP Touch Screen Controller 775-LM8300IMT9
IC SPECIALTY CONSUMER CIRCUIT, PDSO48, TSSOP-48, Consumer IC:Other Product overview: LM8300IMT9 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-LM8300IMT9 can be used for catalog matching and distributor lookup.

IC SPECIALTY CONSUMER CIRCUIT, PDSO48, TSSOP-48, Consumer IC:Other Product overview: LM8300IMT9 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-LM8300IMT9 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Touch Screen Controllers - LM8300IMT9 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
LM8300IMT9
Data Acquisition - Touch Screen Controllers LM8300IMT9
IC SCREEN CNTRL 10BIT 48TSSOP

IC SCREEN CNTRL 10BIT 48TSSOP

Supplier's Site Datasheet
Touch Screen Controllers - LM8300IMT9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
LM8300IMT9
Touch Screen Controllers LM8300IMT9
Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP

Touchscreen Controller 4 Wire Resistive 10 b UART Interface 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 923318-LM8300IMT9 775-LM8300IMT9 LM8300IMT9 LM8300IMT9
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - LM8300IMT9 TSSOP Touch Screen Controller Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7873ARQ - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details