Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Video Amps and Modules - LM8207MTX LM8207MTX

Description
Manufacturer: Texas Instruments Win Source Part Number: 923317-LM8207MTX Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM8207 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923317-LM8207MTX Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM8207 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LM8207MTX - 923317-LM8207MTX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LM8207MTX
923317-LM8207MTX
Linear - Linear - Amplifiers - Video Amps and Modules - LM8207MTX 923317-LM8207MTX
Manufacturer: Texas Instruments Win Source Part Number: 923317-LM8207MTX Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM8207 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923317-LM8207MTX
Package: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM8207
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
TSSOP Video Amps And Module - 737-LM8207MTX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Video Amps And Module
737-LM8207MTX
TSSOP Video Amps And Module 737-LM8207MTX
IC BUFFER/DVR/VREF 48-TSSOP Product overview: LM8207MTX from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM8207MTX can be used for catalog matching and distributor lookup.

IC BUFFER/DVR/VREF 48-TSSOP Product overview: LM8207MTX from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM8207MTX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - LM8207MTX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
LM8207MTX
Linear - Amplifiers - Video Amps and Modules LM8207MTX
IC AMP TFT-LCD 48TSSOP

IC AMP TFT-LCD 48TSSOP

Supplier's Site Datasheet
Video Amps and Modules - LM8207MTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LM8207MTX
Video Amps and Modules LM8207MTX
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 48-TSSOP

Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 923317-LM8207MTX 737-LM8207MTX LM8207MTX LM8207MTX
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LM8207MTX TSSOP Video Amps And Module Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Package Type SSOP; SOP; TSSOP; 48-TSSOP Tape and Reel SOP; 48-TFSOP (0.240\", 6.10mm Width)
Bandwidth 2 MHz 2 MHz
Slew Rate 1 V/µs
Unlock Full Specs
to access all available technical data