SPECIALTY ANALOG CIRCUIT, PDSO48, TSSOP-48 Product overview: LM8207MT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM8207MT can be used for catalog matching and distributor lookup.
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 48-TSSOP
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 48-TSSOP
IC AMP TFT-LCD 48TSSOP
IC AMP TFT-LCD 48TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-LM8207MT | LM8207MT-ND | LM8207MT | LM8207MT | 815-LM8207MT | LM8207MT |
| Product Name | TSSOP Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | IC AMP TFT-LCD 48TSSOP | Integrated Circuits (ICs) - Linear - Amplifiers |
| Bandwidth | 2 MHz | 2 MHz | ||||
| Slew Rate | 1 V/µs | 1 V/µs | ||||
| Operating Temperature | -40 C (-40 F) | |||||
| Package Type | Rail/Tube | "48-TFSOP (0.240"", 6.10mm Width)" | SOP; 48-TFSOP (0.240\", 6.10mm Width) | SOP; 48-TFSOP (0.240, 6.10mm Width) | ||
| Features | Rail-Rail-Out |