The LM80 is a serial interface, ACPI-compatible hardware monitor for microprocessor systems, providing seven voltage inputs, two fan speed monitoring inputs, temperature sensing, and a chassis intrusion detector, with I²C interface compatibility and an open-drain interrupt output. It operates from a 2.8 V to 5.75 V supply, draws 0.2 mA typ in active mode and 15 µA typ in shutdown, and features 8-bit ADC resolution with temperature measurement accuracy of ±3°C max from −25°C to +125°C. The device is packaged in a 24-pin TSSOP with dimensions of 16.4 mm width and 8.0 mm length, rated for operation from −25°C to +125°C, and complies with Green (RoHS & no Sb/Br) standards.
7-CHANNEL POWER SUPPLY MANAGEMENT CKT, PDSO24, PLASTIC, TSSOP-24 Product overview: LM80CIMTX-5 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-LM80CIMTX-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-LM80CIMTX-5 |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |