The LM80CIMT-3 is a hardware monitoring integrated circuit with seven voltage inputs, two fan speed monitoring inputs, and temperature sensing, designed for system thermals and hardware monitoring in servers and PCs. It operates from a 2.8V to 5.75V supply, consumes 0.2mA typical in active mode and 15µA in shutdown, and features an I²C serial interface. Temperature measurements have a maximum error of ±3°C over the −25°C to +125°C range with 0.5°C resolution. Voltage monitoring accuracy is ±1% maximum. The device is housed in a 24-pin TSSOP package and supports chassis intrusion detection, watchdog functionality, and open-drain interrupt outputs for overtemperature events.
7-CHANNEL POWER SUPPLY MANAGEMENT CKT, PDSO24, PLASTIC, TSSOP-24 Product overview: LM80CIMT-3 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-LM80CIMT-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-LM80CIMT-3 |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |