Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, CMOS, PDSO3
Manufacturer: Texas Instruments
Win Source Part Number: 1200807-LM809M3-4.63
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM809
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
IC SUPERVISOR PWR SUP SUPPORT FI Product overview: LM809M3-4.63 from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM809M3-4.63 can be used for catalog matching and distributor lookup.
IC SUPERVISOR PWR SUP SUPPORT FI
IC SUPERVISOR 1 CHANNEL SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM809M3-4.63TR-ND | LM809M3-4.63 | 1200807-LM809M3-4.63 | 691-LM809M3-4.63 | LM809M3-4.63 | LM809M3-4.63 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - LM809M3-4.63 | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | Bulk | SOT-23; TO-236-3, SC-59, SOT-23-3 |