IC, NEG VOLTAGE REGULATOR, -5V, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4259 |
| Product Name | Ic, Neg Voltage Regulator, -5V, To-92-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | -20 to -7 volts |