Texas Instruments Standard Linear and Logic Voltage Regulator LM79L05ACM/NOPB

Description
FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47447010 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47447010
Voltage Regulator 47447010
FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Neg Voltage Regulator, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments - 28AH3626 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Neg Voltage Regulator, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments
28AH3626
Ic, Neg Voltage Regulator, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments 28AH3626
IC, NEG VOLTAGE REGULATOR, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

IC, NEG VOLTAGE REGULATOR, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47447010 28AH3626
Product Name Voltage Regulator Ic, Neg Voltage Regulator, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments
Input Voltage -20 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details