The LM79CCVF is a microprocessor system hardware monitor for servers and personal computers, integrating voltage, temperature, and fan speed monitoring with an 8-bit ADC, two op-amps for negative voltage monitoring, and three fan tachometer inputs. It is packaged in a 44-lead molded plastic quad flatpack measuring 10 mm × 10 mm. The device operates from a 5 V supply with a typical operating current of 1 mA and a shutdown current of 10 µA. Temperature sensing accuracy is ±3°C maximum over -10°C to +100°C, and voltage monitoring accuracy is ±1% maximum. It supports both ISA and I²C serial bus interfaces and includes a chassis intrusion detection input and POST code RAM.
ANALOG CIRCUIT, 1 FUNC, PQFP44 Product overview: LM79CCVF from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-LM79CCVF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-LM79CCVF |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |