V REG, -VE, 1.1VDO, 1.5A, -15.6V, 3TO220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-17.5V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes
DISCFIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220, 1.1V @ 1 AMP, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 29AH1151 | 47447002 |
| Product Name | V Reg, -Ve, 1.1Vdo, 1.5A, -15.6V, 3To220; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | -35 to -17.5 volts |