Texas Instruments Standard Linear and Logic Negative Voltage Regulator -12V To-220-3; Msl Texas Instruments LM7912CT/NOPB

Description
NEGATIVE VOLTAGE REGULATOR -12V TO-220-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
NEGATIVE VOLTAGE REGULATOR -12V TO-220-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator -12V To-220-3; Msl Texas Instruments - 28AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator -12V To-220-3; Msl Texas Instruments
28AH3629
Negative Voltage Regulator -12V To-220-3; Msl Texas Instruments 28AH3629
NEGATIVE VOLTAGE REGULATOR -12V TO-220-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR -12V TO-220-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47446998 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47446998
Voltage Regulator 47446998
FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH3629 47446998
Product Name Negative Voltage Regulator -12V To-220-3; Msl Texas Instruments Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details