Texas Instruments High-Performance Analog Logic IC LM7905CT/NOPB

Description
IC, NEG VOLTAGE REGULATOR IC, -15V, TO220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-25V; INPUT VOLTAGE MAX:-7V; FIXED OUTPUT VOLTAGE NOM.:-5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUTROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, NEG VOLTAGE REGULATOR IC, -15V, TO220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-25V; INPUT VOLTAGE MAX:-7V; FIXED OUTPUT VOLTAGE NOM.:-5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUTROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 47446994 - Radwell International
Willingboro, NJ, United States
Logic IC
47446994
Logic IC 47446994
IC, NEG VOLTAGE REGULATOR IC, -15V, TO220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-25V; INPUT VOLTAGE MAX:-7V; FIXED OUTPUT VOLTAGE NOM.:-5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUTROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, NEG VOLTAGE REGULATOR IC, -15V, TO220-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-25V; INPUT VOLTAGE MAX:-7V; FIXED OUTPUT VOLTAGE NOM.:-5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUTROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 47446994
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 74ABT08D,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
4 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details