DC/DC CONV, BUCK/BOOST/INV, DIP-16; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:16Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH2009 |
| Product Name | Dc/dc Conv, Buck/boost/inv, Dip-16; Topology Texas Instruments |
| Input Voltage | 2.5 to 40 volts |