IC, DC/DC CONVERTER, 1.5A; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:2.5V; RoHS Compliant: Yes
SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-16. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 29AH6415 | 47446982 |
| Product Name | Ic, Dc/dc Converter, 1.5A; Topology Texas Instruments | Voltage Regulator |
| Input Voltage | 2.5 to 40 volts |