IC, LDO REG; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.2V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:500mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3625 |
| Product Name | Ic, Ldo Reg; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 7.2 to 35 volts |