LINEAR VOLTAGE REGULATOR, 6.2V, TO92; Fixed Output Voltage Nom.:6.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.6V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; MSL:- RoHS Compliant: Yes
IC, V REG +6.2V, 78L62, TO-92-3; Fixed Output Voltage Nom.:6.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.6V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 41K6332 |
| Product Name | Linear Voltage Regulator, 6.2V, To92; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 7.6 to 35 volts |