LINEAR, FIXED, 5V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6.7V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, 1 OUTPUT, POSITIVE, 5 V, 100 MA, FIXED, INPUT VOLTAGE, MIN: 6.7 V, INPUT VOLTAGE, MAX: 30 V. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 52AH7201 | 49041506 |
| Product Name | Linear, Fixed, 5V, 0.1A, Soic-8; Fixed Output Voltage Nom. Texas Instruments | Voltage Regulator |
| Input Voltage | 6.7 to 35 volts |