LINEAR VOLTAGE REGULATOR, LM78L SERIES, 5V, BIPOLAR, SOIC-8, SMD/SMT, NUMBER OF OUTPUTS: 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
IC, V REG, LINEAR, 5V, SMD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6.7V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:100mA; RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 47443789 | 28AH3620 |
| Product Name | Voltage Regulator | Ic, V Reg, Linear, 5V, Smd; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 6.7 to 35 volts |