Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 500Khz, Wqfn-30; Topology Texas Instruments LM76003RNPT

Description
DC/DC CONV, SYNC BUCK, 500KHZ, WQFN-30; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:30Pins; Output Current:3.5A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 500KHZ, WQFN-30; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:30Pins; Output Current:3.5A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 500Khz, Wqfn-30; Topology Texas Instruments - 33AH4253 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 500Khz, Wqfn-30; Topology Texas Instruments
33AH4253
Dc/dc Conv, Sync Buck, 500Khz, Wqfn-30; Topology Texas Instruments 33AH4253
DC/DC CONV, SYNC BUCK, 500KHZ, WQFN-30; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:30Pins; Output Current:3.5A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 500KHZ, WQFN-30; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:30Pins; Output Current:3.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4253
Product Name Dc/dc Conv, Sync Buck, 500Khz, Wqfn-30; Topology Texas Instruments
Input Voltage 3.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details