Texas Instruments Standard Linear and Logic Buck 3.5V 60V 2.5A Step-Down DC-DC Converter IC LM76002RNPT

Description
3.5V to 60V, 2.5A Synchronous Step-Down Voltage Converter 30-WQFN -40 to 125 Product overview: LM76002RNPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5V, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5V, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM76002RNPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5V to 60V, 2.5A Synchronous Step-Down Voltage Converter 30-WQFN -40 to 125 Product overview: LM76002RNPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5V, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5V, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM76002RNPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3.5V 60V 2.5A Step-Down DC-DC Converter IC
739-LM76002RNPT
Buck 3.5V 60V 2.5A Step-Down DC-DC Converter IC 739-LM76002RNPT
3.5V to 60V, 2.5A Synchronous Step-Down Voltage Converter 30-WQFN -40 to 125 Product overview: LM76002RNPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5V, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5V, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM76002RNPT can be used for catalog matching and distributor lookup.

3.5V to 60V, 2.5A Synchronous Step-Down Voltage Converter 30-WQFN -40 to 125 Product overview: LM76002RNPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5V, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5V, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM76002RNPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM76002RNPT
Product Name Buck 3.5V 60V 2.5A Step-Down DC-DC Converter IC
Input Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228073P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
48V Boost DC-DC Converter IC - 715-LM3481QMMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
IOUT 1 amps
IQ 0.0037 amps
View Details
2 suppliers