Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) LM74900QRGERQ1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 36-WFBGA, WLBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) FET Type: P-Channel Internal Switch(s): Single Switch, Normally Closed Applications: SATA Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 36-WFBGA, WLBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) FET Type: P-Channel Internal Switch(s): Single Switch, Normally Closed Applications: SATA Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 36-WFBGA, WLBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) FET Type: P-Channel Internal Switch(s): Single Switch, Normally Closed Applications: SATA Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 36-WFBGA, WLBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
FET Type: P-Channel
Internal Switch(s): Single Switch, Normally Closed
Applications: SATA
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers