Battery Battery Protection IC TSOT-23-8
Battery Battery Protection IC TSOT-23-8
Battery Battery Protection IC TSOT-23-8
Win Source Part Number: 977731-LM74500QDDFRQ
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current, Short Circuit
Number of Cells: 1
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM74500QDDFRQ1DK
REVERSE POLARITY PROTECTION CONT
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-LM74500QDDFRQ1TR-ND | 977731-LM74500QDDFRQ1 | LM74500QDDFRQ1 |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |