Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Sensors LM73EVAL/NOPB

Description
Win Source Part Number: 1341960-LM73EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SMBus Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: -40°C ~ 150°C Embedded: No Utilized IC / Part: LM73 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM73 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341960-LM73EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SMBus Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: -40°C ~ 150°C Embedded: No Utilized IC / Part: LM73 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM73 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1341960-LM73EVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1341960-LM73EVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1341960-LM73EVAL/NOPB
Win Source Part Number: 1341960-LM73EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SMBus Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: -40°C ~ 150°C Embedded: No Utilized IC / Part: LM73 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM73 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341960-LM73EVAL/NOPB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SMBus
Sensitivity: ±1°C
Supplied Contents: Board(s)
Sensing Range: -40°C ~ 150°C
Embedded: No
Utilized IC / Part: LM73
Sensor Type: Temperature
Voltage - Supply: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM73
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - LM73EVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
LM73EVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards LM73EVAL/NOPB
EVALUATION BOARD FOR LM73

EVALUATION BOARD FOR LM73

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341960-LM73EVAL/NOPB LM73EVAL/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-DKFC5071A-ND - DigiKey
Specs
Supported System Frequency Synthesizer
View Details
TB,LHA-1+,FG873,50 OHM - TB-819+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1887098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details