Texas Instruments Standard Linear and Logic V Reg Adj +2/37V, To-100-10, 723; Fixed Output Voltage Nom. Texas Instruments LM723H/NOPB

Description
V REG ADJ +2/37V, TO-100-10, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes
Description
V REG ADJ +2/37V, TO-100-10, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Adj +2/37V, To-100-10, 723; Fixed Output Voltage Nom. Texas Instruments - 28AH3595 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj +2/37V, To-100-10, 723; Fixed Output Voltage Nom. Texas Instruments
28AH3595
V Reg Adj +2/37V, To-100-10, 723; Fixed Output Voltage Nom. Texas Instruments 28AH3595
V REG ADJ +2/37V, TO-100-10, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes

V REG ADJ +2/37V, TO-100-10, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 49041394 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
49041394
Voltage Regulator 49041394
V REG ADJ +2/37V, TO-100-10, 723; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:9.5V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:150MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG ADJ +2/37V, TO-100-10, 723; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:2V; ADJUSTABLE OUTPUT VOLTAGE MAX:37V; INPUT VOLTAGE MIN:9.5V; INPUT VOLTAGE MAX:40V; PRODUCT RANGE:-; OUTPUT CURRENT:150MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH3595 49041394
Product Name V Reg Adj +2/37V, To-100-10, 723; Fixed Output Voltage Nom. Texas Instruments Voltage Regulator
Input Voltage 9.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details