V REG ADJ +2/37V, TO-100-10, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3594 |
| Product Name | V Reg Adj +2/37V, To-100-10, 723; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 9.5 to 40 volts |