SYNCHRONOUS BUCK CONVERTER
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LM704A0QRRXRQ1TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 29-PowerVFQFN |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 to 36 volts |