Manufacturer: Texas Instruments
Win Source Part Number: 1200596-LM6588MTX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Supply Current: 800μA
Slew Rate: 15V/μs
Current - Output / Channel: 230mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: LM6588
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 16V, ±2.5V ~ 8V
Quad Op-Amp, 24MHz BW, 15.4MHz GBW, 70dB CMRR, TSSOP Product overview: LM6588MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 15.4MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 15.4MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6588MTX can be used for catalog matching and distributor lookup.
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
IC AMP TFT-LCD 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 1200596-LM6588MTX | 687-LM6588MTX | LM6588MTX | LM6588MTX |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - LM6588MTX | Quad 24MHz 15.4MHz TSSOP Operational Amplifier IC | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Supply Voltage (VS) | 5 to 16 volts | |||
| Slew Rate | 15 V/µs | |||
| Bandwidth | 15.4 MHz | 24 MHz | ||
| Operating Temperature | -40 C (-40 F) |