Quad Op-Amp, 24MHz BW, 6mV Vos, 70dB CMRR, TSSOP Product overview: LM6588MT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 24MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6588MT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200595-LM6588MT
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Supply Current: 800μA
Slew Rate: 15V/μs
Current - Output / Channel: 230mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LM6588
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 16V, ±2.5V ~ 8V
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
IC AMP TFT-LCD 14TSSOP
IC AMP TFT-LCD 14TSSOP
IC AMP TFT-LCD 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-LM6588MT | 1200595-LM6588MT | LM6588MT-ND | LM6588MT | LM6588MT | LM6588MT | LM6588MT |
| Product Name | Quad 24MHz TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - LM6588MT | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Bandwidth | 15.4 MHz | 24 MHz | |||||
| Slew Rate | 15 V/µs | 15 V/µs | |||||
| Supply Voltage (VS) | 5 to 16 volts | 5 to 16 volts | |||||
| Operating Temperature | -40 C (-40 F) |