Manufacturer: Texas Instruments
Win Source Part Number: 1200594-LM6588MAX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Supply Current: 800μA
Slew Rate: 15V/μs
Current - Output / Channel: 230mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LM6588
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 16V, ±2.5V ~ 8V
Quad Op-Amp, 24MHz BW, 6mV Vos, SOIC, 4-Ch, SM Product overview: LM6588MAX from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 24MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6588MAX can be used for catalog matching and distributor lookup.
IC AMP TFT-LCD 14SOIC
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1200594-LM6588MAX | 737-LM6588MAX | LM6588MAX | LM6588MAX |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - LM6588MAX | Quad 24MHz SOIC Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Bandwidth | 15.4 MHz | 24 MHz | ||
| Slew Rate | 15 V/µs | |||
| Supply Voltage (VS) | 5 to 16 volts | |||
| Operating Temperature | -40 C (-40 F) |