Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-SOIC
Quad Op-Amp, 24MHz BW, 6mV Vos, SOIC, 4-Ch Product overview: LM6588MA from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 24MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6588MA can be used for catalog matching and distributor lookup.
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-SOIC
IC AMP TFT-LCD 14SOIC
IC AMP TFT-LCD 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | LM6588MA-ND | 737-LM6588MA | LM6588MA | LM6588MA | LM6588MA |
| Product Name | Video Amps and Modules | Quad 24MHz SOIC Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| Features | Rail-Rail-Out | ||||
| Slew Rate | 15 V/µs | 15 V/µs | |||
| Supply Voltage (VS) | 5 to 16 volts | 5 to 16 volts | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) |