AUTOMOTIVE, 3V TO 65V, 3.5A SYNC
AUTOMOTIVE, 3V TO 65V, 3.5A SYNC
AUTOMOTIVE, 3V TO 65V, 3.5A SYNC
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LM65635SRZTRQ1DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 20-WFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 40 volts |