IC REG BUCK ADJ 6A 22VQFN
IC REG BUCK ADJ 6A 22VQFN
IC REG BUCK ADJ 6A 22VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LM64460APPSRYFRQ1TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 22-PowerTFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 34.2 volts |