Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Sensors LM63EVAL/NOPB

Description
Win Source Part Number: 1342010-LM63EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 85°C Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LM63 Sensor Type: Temperature, Fan Controller Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM63 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342010-LM63EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 85°C Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LM63 Sensor Type: Temperature, Fan Controller Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM63 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1342010-LM63EVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1342010-LM63EVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1342010-LM63EVAL/NOPB
Win Source Part Number: 1342010-LM63EVAL/NOP B Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: 0°C ~ 85°C Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LM63 Sensor Type: Temperature, Fan Controller Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM63 Product Status: Obsolete

Win Source Part Number: 1342010-LM63EVAL/NOPB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: SMBus (2-Wire/I²C)
Sensitivity: ±1°C
Supplied Contents: Board(s)
Sensing Range: 0°C ~ 85°C
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LM63
Sensor Type: Temperature, Fan Controller
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM63
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342010-LM63EVAL/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-844-173C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
Development Tool Accessories - 2674907 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details