Texas Instruments Sensors, Transducers Temperature Sensors Analog and Digital Output LM62BIM3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Sensor Type: Analog, Local Sensing Temperature - Local: 0°C ~ 90°C Output Type: Analog Voltage Voltage - Supply: 2.7V ~ 10V Resolution: 15.6mV/°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Sensor Type: Analog, Local Sensing Temperature - Local: 0°C ~ 90°C Output Type: Analog Voltage Voltage - Supply: 2.7V ~ 10V Resolution: 15.6mV/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors Analog and Digital Output - LM62BIM3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors Analog and Digital Output
LM62BIM3
Sensors, Transducers Temperature Sensors Analog and Digital Output LM62BIM3
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Sensors, Transducers Temperature Sensors Analog and Digital Output Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Sensor Type: Analog, Local Sensing Temperature - Local: 0°C ~ 90°C Output Type: Analog Voltage Voltage - Supply: 2.7V ~ 10V Resolution: 15.6mV/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Sensors, Transducers Temperature Sensors Analog and Digital Output
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C ~ 90°C
Output Type: Analog Voltage
Voltage - Supply: 2.7V ~ 10V
Resolution: 15.6mV/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number LM62BIM3
Product Name Sensors, Transducers Temperature Sensors Analog and Digital Output
Sensed Temperature 32 to 194 F (0.0 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
RTD Probes - 20034457-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
Solid-State Temperature Sensor - 837T-D3G12A25PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Basic Element Used RTD
Diameter or Width Range 2.83 inch (72 mm)
Sensitive Length 10.87 inch (276 mm)
View Details