Precision Motion Controller 24-SOIC -40 to 85 Product overview: LM629MX-8/NOPB from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM629MX-8/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200574-LM629MX-8/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (4)
Motor Type - AC, DC: Brushless DC (BLDC) Servo, Brushed DC Servo
Family Name: LM629-8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): TMC429-PI24; L297A; NJU#39610D2;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Motor Driver Parallel 24-SOIC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Motor Driver Parallel 24-SOIC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LM629MX-8/NOPB | 1200574-LM629MX-8/NOPB | 296-45505-2-ND | LM629MX-8/NOPB | LM629MX-8/NOPB | LM629MX-8/NOPB |
| Product Name | SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LM629MX-8/NOPB | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | |||
| AC Input | 4 to 6 volts | 4 to 6 volts |