Motor Driver Parallel 28-PDIP
Precision Motion Controller 28-PDIP -40 to 85 Product overview: LM628N-8 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM628N-8 can be used for catalog matching and distributor lookup.
Motor Driver Parallel 28-PDIP
IC MOTOR DRIVER 4.5V-5.5V 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | LM628N-8-ND | 744-LM628N-8 | LM628N-8 | LM628N-8 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; DC Servo; Brushless DC (BLDC) Servo, Brushed DC Servo | ||
| Configuration | PCB Mount; "28-DIP (0.600"", 15.24mm)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |