Manufacturer: Texas Instruments
Win Source Part Number: 134191-LM628N-8/NOPB
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Motor Type - AC, DC: Brushless DC (BLDC) Servo, Brushed DC Servo
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-DIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 13
Precision Motion Controller 28-PDIP -40 to 85 Product overview: LM628N-8/NOPB from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM628N-8/NOPB can be used for catalog matching and distributor lookup.
Motor Driver Parallel 28-PDIP
IC MOTOR DRIVER 4.5V-5.5V 28DIP
Motor Driver Parallel 28-PDIP
IC MOTOR DRIVER 4.5V-5.5V 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 134191-LM628N-8/NOPB | 744-LM628N-8/NOPB | 296-50625-ND | 815-LM628N-8/NOPB | LM628N-8/NOPB | LM628N-8/NOPB |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LM628N-8/NOPB | Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-5.5V 28DIP | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 6 volts | 4 to 6 volts | 4 volts | ||
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; DC Servo; Brushless DC (BLDC) Servo, Brushed DC Servo |