The LM62435BPP-Q1 is an automotive-grade, 3.5-A synchronous step-down DC-DC converter designed for input voltages from 3 V to 36 V, with 42 V load dump tolerance. It features a fixed 3.3-V output voltage, a VQFN-HR package measuring 4.00 mm × 3.50 mm, and operates over a junction temperature range of -40°C to +150°C. The device meets AEC-Q100 Temperature Grade 1 qualifications and includes spread spectrum frequency modulation, adjustable SW node rise time, and constant-frequency PWM mode for low EMI. It supports seamless transitions between PWM and PFM modes with a 7-µA no-load quiescent current at 13.5 V input.
Automotive 3-V to 36-V, 3.5-A, low EMI synchronous step-down converter 14-VQFN-HR -40 to 150 Product overview: LM62435BPPQRJRRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, VQFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM62435BPPQRJRRQ
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM62435BPPQRJRRQ1 |
| Product Name | Automotive Buck VQFN Step-Down DC-DC Converter IC |
| Input Voltage | 36 volts |