Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070189-LM6154ACN
Number of Circuits: 4
Gain Bandwidth Product: 75 MHz
Number of Channels: 4
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070189-LM6154ACN |
| Product Name | OEM Parts - OEM Parts (J - L) - LM6154ACN |