Texas Instruments Sensors, Transducers - Temperature Sensors - Thermostats - Solid State LM57FPW

Description
Win Source Part Number: 1002005-LM57FPW Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point, Trip Test Package: Tube Standard Package: 150 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Current - Supply: 24µA Output Function: OverTemp, /OverTemp Current - Output (Max): 5mA Accuracy: ±2.3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.4 V ~ 5.5 V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42417-5,-296-424 17-5-ND Base Product Number: LM57
Request a Quote
Description
Win Source Part Number: 1002005-LM57FPW Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point, Trip Test Package: Tube Standard Package: 150 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Current - Supply: 24µA Output Function: OverTemp, /OverTemp Current - Output (Max): 5mA Accuracy: ±2.3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.4 V ~ 5.5 V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42417-5,-296-424 17-5-ND Base Product Number: LM57
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM57FPW is a resistor-programmable temperature switch and analog temperature sensor in an 8-pin TSSOP package measuring 3.00 mm by 6.40 mm. It operates over a temperature range of -50°C to 150°C with a supply voltage of 2.4 V to 5.5 V. The device provides a push-pull active-high output and an open-drain active-low output for overtemperature protection, with a selectable trip point accuracy of ±1.3°C and analog output accuracy of ±2.3°C from -50°C to 150°C. It includes thermal hysteresis of 5°C, a TRIP-TEST pin for in-system validation, and low self-heating of under 0.02°C. The analog output voltage is proportional to temperature with a negative temperature coefficient.

Datasheet Summary
Powered by GS/AI

The LM57FPW is a resistor-programmable temperature switch and analog temperature sensor in an 8-pin TSSOP package measuring 3.00 mm by 6.40 mm. It operates over a temperature range of -50°C to 150°C with a supply voltage of 2.4 V to 5.5 V. The device provides a push-pull active-high output and an open-drain active-low output for overtemperature protection, with a selectable trip point accuracy of ±1.3°C and analog output accuracy of ±2.3°C from -50°C to 150°C. It includes thermal hysteresis of 5°C, a TRIP-TEST pin for in-system validation, and low self-heating of under 0.02°C. The analog output voltage is proportional to temperature with a negative temperature coefficient.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 1002005-LM57FPW - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
1002005-LM57FPW
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 1002005-LM57FPW
Win Source Part Number: 1002005-LM57FPW Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point, Trip Test Package: Tube Standard Package: 150 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Current - Supply: 24µA Output Function: OverTemp, /OverTemp Current - Output (Max): 5mA Accuracy: ±2.3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.4 V ~ 5.5 V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-42417-5,-296-424 17-5-ND Base Product Number: LM57

Win Source Part Number: 1002005-LM57FPW
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Series: Automotive, AEC-Q100
Features: Selectable Trip Point, Trip Test
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Switching Temperature: Programmable
Current - Supply: 24µA
Output Function: OverTemp, /OverTemp
Current - Output (Max): 5mA
Accuracy: ±2.3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.4 V ~ 5.5 V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -50°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-42417-5,-296-42417-5-ND
Base Product Number: LM57

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1002005-LM57FPW
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.A1 - Hockey puck Solid State Relay - 77A182308650 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details