Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Sensors LM57B10EB/NOPB

Description
Win Source Part Number: 1342058-LM57B10EB/NO PB Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Sensitivity: ±1.5°C Supplied Contents: Board(s) Sensing Range: -50°C ~ 150°C Utilized IC / Part: LM57 Sensor Type: Temperature Voltage - Supply: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM57 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342058-LM57B10EB/NO PB Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Sensitivity: ±1.5°C Supplied Contents: Board(s) Sensing Range: -50°C ~ 150°C Utilized IC / Part: LM57 Sensor Type: Temperature Voltage - Supply: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM57 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1342058-LM57B10EB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1342058-LM57B10EB/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1342058-LM57B10EB/NOPB
Win Source Part Number: 1342058-LM57B10EB/NO PB Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Sensitivity: ±1.5°C Supplied Contents: Board(s) Sensing Range: -50°C ~ 150°C Utilized IC / Part: LM57 Sensor Type: Temperature Voltage - Supply: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: LM57 RoHS Status: Not applicable

Win Source Part Number: 1342058-LM57B10EB/NOPB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Analog
Sensitivity: ±1.5°C
Supplied Contents: Board(s)
Sensing Range: -50°C ~ 150°C
Utilized IC / Part: LM57
Sensor Type: Temperature
Voltage - Supply: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: LM57
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342058-LM57B10EB/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products