Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM56CIM/NOPB

Description
Win Source Part Number: 1353185-LM56CIM/NOPB Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Output Switch Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: LM56 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (-40°C ~ 125°C) Voltage - Supply: 2.7V ~ 10V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 6.2mV/°C Accuracy - Highest (Lowest): ±3°C (±4°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1353185-LM56CIM/NOPB Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Output Switch Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: LM56 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (-40°C ~ 125°C) Voltage - Supply: 2.7V ~ 10V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 6.2mV/°C Accuracy - Highest (Lowest): ±3°C (±4°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM56CIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM56CIM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM56CIM/NOPB
Win Source Part Number: 1353185-LM56CIM/NOPB Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Output Switch Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: LM56 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C ~ 85°C (-40°C ~ 125°C) Voltage - Supply: 2.7V ~ 10V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 6.2mV/°C Accuracy - Highest (Lowest): ±3°C (±4°C)

Win Source Part Number: 1353185-LM56CIM/NOPB
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Features: Output Switch
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: LM56
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 25°C ~ 85°C (-40°C ~ 125°C)
Voltage - Supply: 2.7V ~ 10V
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 6.2mV/°C
Accuracy - Highest (Lowest): ±3°C (±4°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number LM56CIM/NOPB
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1181 inch (3 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details